IEC - International Electrotechnical Commission - IEC 60794-5:2014

Optical fibre cables - Part 5: Sectional specification - Microduct cabling for installation by blowing

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 8 October 2014
Status: published
Page Count: 21
ICS Code (Fibres and cables): 33.180.10
abstract:

IEC 60794-5:2014 which is a sectional specification, specifies the requirements of microduct optical fibre cables, microduct fibre units, microducts and protected microducts for installation by... View More

Document History

IEC 60794-5:2014
October 8, 2014
Optical fibre cables - Part 5: Sectional specification - Microduct cabling for installation by blowing
IEC 60794-5:2014 which is a sectional specification, specifies the requirements of microduct optical fibre cables, microduct fibre units, microducts and protected microducts for installation by...
August 15, 2006
Optical fibre cables - Part 5: Sectional specification - Microduct cabling for installation by blowing
This part of IEC 60794 specifies the requirements of microduct optical fibre cables, microduct fibre units, microducts and protected microducts for installation by blowing for outdoor and/or indoor...
Advertisement