IEC - International Electrotechnical Commission - ISO/IEC 10373-5:2014
Identification cards - Test methods - Part 5: Optical memory cards
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 3 October 2014 |
| Status: | published |
| Page Count: | 14 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
abstract:
ISO/IEC 10373-5:2014 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more base... View More
Document History
ISO/IEC 10373-5:2014
October 3, 2014
Identification cards - Test methods - Part 5: Optical memory cards
ISO/IEC 10373-5:2014 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more base...
January 26, 2006
Identification cards -- Test methods -- Part 5: Optical memory cards
ISO 10373 defines test methods for characteristics of identification cards as defined in ISO/IEC 7810. Each test method is cross-referenced to one or more base standards, which may be ISO/IEC 7810 or...