IEC - International Electrotechnical Commission - ISO/IEC 17811-3:2014
Information Technology -- Device control and management -- Part 3: Specification of Reliable Message Delivery Protocol
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 23 September 2014 |
| Status: | published |
| Page Count: | 14 |
| ICS Code (Application layer): | 35.100.70 |
abstract:
ISO/IEC 17811-3:2014 provides the specification of Reliable Message Delivery Protocol (RMDP), which is an application-layer protocol used to provide uniform and reliable message delivery among... View More
Document History
ISO/IEC 17811-3:2014
September 23, 2014
Information Technology -- Device control and management -- Part 3: Specification of Reliable Message Delivery Protocol
ISO/IEC 17811-3:2014 provides the specification of Reliable Message Delivery Protocol (RMDP), which is an application-layer protocol used to provide uniform and reliable message delivery among...