IEC - International Electrotechnical Commission - IEC 62722-2-1:2014

Luminaire performance - Part 2-1: Particular requirements for LED luminaires

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 25 November 2014
Status: revised
Page Count: 38
ICS Code (Luminaires): 29.140.40
abstract:

IEC 62722-2-1:2014 specifies the performance requirements for LED luminaires, together with the test methods and conditions, required to show compliance with this standard. It applies to LED... View More

Document History

January 24, 2023
Luminaire performance - Part 2-1: Particular requirements - LED luminaires
IEC 62722-2-1:2023 specifies the performance requirements for LED luminaires, together with the test methods and conditions. It applies to LED luminaires for general lighting purposes....
January 24, 2023
Luminaire performance - Part 2-1: Particular requirements - LED luminaires
IEC 62722-2-1:2023 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC...
IEC 62722-2-1:2014
November 25, 2014
Luminaire performance - Part 2-1: Particular requirements for LED luminaires
IEC 62722-2-1:2014 specifies the performance requirements for LED luminaires, together with the test methods and conditions, required to show compliance with this standard. It applies to LED...
Advertisement