IEC - International Electrotechnical Commission - IEC 61340-4-4:2012+AMD1:2014 CSV

Electrostatics - Part 4-4: Standard test methods for specific applications - Electrostatic classification of flexible intermediatebulk containers (FIBC)

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 12 November 2014
Status: revised
Page Count: 172
ICS Code (Other standards related to electricity and magnetism): 17.220.99
ICS Code (Electrical engineering in general): 29.020
ICS Code (Sacks. Bags): 55.080
abstract:

IEC 61340-4-4:2012+A1:2014 specifies requirements for flexible intermediate bulk containers (FIBC) between 0,25 m3 and 3 m3 in volume, intended for use in hazardous... View More

Document History

January 30, 2018
Electrostatics - Part 4-4: Standard test methods for specific applications - Electrostatic classification of flexible intermediate bulk containers (FIBC)
IEC 61340-4-4:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
January 30, 2018
Electrostatics - Part 4-4: Standard test methods for specific applications - Electrostatic classification of flexible intermediate bulk containers (FIBC)
IEC 61340-4-4:2018 is also available as IEC 61340-4-4:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
November 12, 2014
Amendment 1 - Electrostatics - Part 4-4: Standard test methods for specific applications - Electrostatic classification of flexible intermediate bulk containers (FIBC)
A description is not available for this item.
IEC 61340-4-4:2012+AMD1:2014 CSV
November 12, 2014
Electrostatics - Part 4-4: Standard test methods for specific applications - Electrostatic classification of flexible intermediatebulk containers (FIBC)
IEC 61340-4-4:2012+A1:2014 specifies requirements for flexible intermediate bulk containers (FIBC) between 0,25 m3 and 3 m3 in volume, intended for use in hazardous explosive atmospheres. The...
January 18, 2012
Electrostatics - Part 4-4: Standard test methods for specific applications - Electrostatic classification of flexible intermediate bulk containers (FIBC)
IEC 61340-4-4:2012 specifies requirements for flexible intermediate bulk containers (FIBC) between 0,25 m3 and 3 m3 in volume, intended for use in hazardous explosive atmospheres. The explosive...
October 13, 2005
Electrostatics - Part 4-4: Standard test methods for specific applications - Electrostatic classification of flexible intermediate bulk containers (FIBC)
Describes procedures for evaluating the ignition risk presented by electrostatic discharges from FIBC to flammable or explosive environments. The requirements of this standard are applicable to all...
Advertisement