IEC - International Electrotechnical Commission - IEC 61340-4-8:2014

Electrostatics - Part 4-8: Standard test methods for specific applications - Electrostatic discharge shielding - Bags

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 27 November 2014
Status: published
Page Count: 25
ICS Code (Other standards related to thermodynamics): 17.200.99
ICS Code (Electrical engineering in general): 29.020
abstract:

IEC 61340-4-8:2014 provides a test method for evaluating the performance of electrostatic discharge shielding bags tested according to the requirements of IEC 61340-5-3. The design voltage for the... View More

Document History

IEC 61340-4-8:2014
November 27, 2014
Electrostatics - Part 4-8: Standard test methods for specific applications - Electrostatic discharge shielding - Bags
IEC 61340-4-8:2014 provides a test method for evaluating the performance of electrostatic discharge shielding bags tested according to the requirements of IEC 61340-5-3. The design voltage for the...
January 14, 2010
Electrostatics - Part 4-8: Standard test methods for specific applications - Discharge shielding - Bags
IEC 61340-4-8:2010 provides a test method for evaluating the performance of electrostatic discharge shielding bags. The design voltage for the test apparatus is 1 000 V. The purpose of this standard...
Advertisement