IEC - International Electrotechnical Commission - IEC TS 60871-2:2014
Shunt capacitors for a.c. power systems having a rated voltage above 1 000 V - Part 2: Endurance testing
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 25 November 2014 |
| Status: | published |
| Page Count: | 20 |
| ICS Code (Other equipment related to power transmission and distribution networks): | 29.240.99 |
| ICS Code (Power capacitors): | 31.060.70 |
abstract:
IEC/TS 60871-2:2014 which is a technical specification, applies to capacitors according to IEC 60871-1 and gives the requirements for ageing tests of these capacitors. This third edition cancels... View More
Document History
March 31, 2022
Amendment 1 - Shunt capacitors for a.c. power systems having a rated voltage above 1 000 V - Part 2: Endurance testing
A description is not available for this item.
March 31, 2022
Shunt capacitors for a.c. power systems having a rated voltage above 1 000 V - Part 2: Endurance testing
IEC TS 60871-2:2014+AMD1:2022 which is a technical specification, applies to capacitors according to IEC 60871-1 and gives the requirements for ageing tests of these capacitors. This third edition...
IEC TS 60871-2:2014
November 25, 2014
Shunt capacitors for a.c. power systems having a rated voltage above 1 000 V - Part 2: Endurance testing
IEC/TS 60871-2:2014 which is a technical specification, applies to capacitors according to IEC 60871-1 and gives the requirements for ageing tests of these capacitors. This third edition cancels and...
June 9, 1999
Shunt capacitors for a.c. power systems having a rated voltage above 1 000 V - Part 2: Endurance testing
A description is not available for this item.