IEC - International Electrotechnical Commission - IEC 60079-18:2014
Explosive atmospheres - Part 18: Equipment protection by encapsulation "m"
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 12 December 2014 |
| Status: | published |
| Page Count: | 72 |
| ICS Code (Electrical apparatus for explosive atmospheres): | 29.260.20 |
abstract:
IEC 60079-18:2014 is available as IEC 60079-18:2014 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More
Document History
July 25, 2018
Corrigendum 1 - Explosive atmospheres - Part 18: Equipment protection by encapsulation "m"
A description is not available for this item.
August 24, 2017
Amendment 1 - Explosive atmospheres - Part 18: Equipment protection by encapsulation "m"
A description is not available for this item.
August 24, 2017
Explosive atmospheres - Part 18: Equipment protection by encapsulation "m"
IEC 60079-18:2014+A1:2017 gives the specific requirements for the construction, testing and marking of electrical equipment, parts of electrical equipment and Ex components with the type of...
December 12, 2014
Explosive atmospheres - Part 18: Equipment protection by encapsulation “m”
IEC 60079-18:2014 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 60079-18:2014
December 12, 2014
Explosive atmospheres - Part 18: Equipment protection by encapsulation "m"
IEC 60079-18:2014 is available as IEC 60079-18:2014 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
June 29, 2009
Corrigendum 1 - Explosive atmospheres - Part 18: Equipment protection by encapsulation "m"
A description is not available for this item.
May 8, 2009
Explosive atmospheres - Part 18: Equipment protection by encapsulation "m"
IEC 60079-18:2009 is available as IEC 60079-18:2009 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
May 8, 2009
Explosive atmospheres - Part 18: Equipment protection by encapsulation "m"
IEC 60079-18:2009 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
March 10, 2004
Electrical apparatus for explosive gas atmospheres - Part 18: Construction, test and marking of type of protection encapsulation "m" electrical apparatus
Gives the specific requirements for the construction, testing and marking of electrical apparatus, parts of electrical apparatus and Ex components with the type of protection encapsulation "m". Only...
October 29, 1992
Electrical apparatus for explosive gas atmospheres - Part 18: Encapsulation 'm'
Prescribes requirements for the construction and testing of electrical apparatus, parts of electrical apparatus and Ex components which have rated voltages not exceeding 11 kV with protection...