IEC - International Electrotechnical Commission - IEC 60794-3-10:2015

Optical fibre cables - Part 3-10: Outdoor cables - Family specification for duct, directly buried and lashed aerial optical telecommunication cables

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 8 January 2015
Status: published
Page Count: 25
ICS Code (Fibres and cables): 33.180.10
abstract:

IEC 60794-3-10:2015 which is part of a family specification, covers optical telecommunication cables to be used in ducts or direct buried applications. The cable may also be used for lashed aerial... View More

Document History

IEC 60794-3-10:2015
January 8, 2015
Optical fibre cables - Part 3-10: Outdoor cables - Family specification for duct, directly buried and lashed aerial optical telecommunication cables
IEC 60794-3-10:2015 which is part of a family specification, covers optical telecommunication cables to be used in ducts or direct buried applications. The cable may also be used for lashed aerial...
January 26, 2009
Optical fibre cables - Part 3-10: Outdoor cables - Family specification for duct, directly buried and lashed aerial optical telecommunication cables
IEC 60793-3-10:2009 which is a family specification covers optical telecommunication cables to be used in ducts or direct buried applications. The cable may also be used for lashed aerial...
March 5, 2002
Optical fibre cables - Part 3-10: Outdoor cables - Family specification for duct and directly buried optical telecommunication cables
Describes a family specification that covers optical telecommunication cables to be used in ducts or direct buried applications. The sectional specifications of IEC 60794-3 are applicable.
Advertisement