IEC - International Electrotechnical Commission - IEC 61557-8:2014

Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 8: Insulation monitoring devices for IT systems

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 11 December 2014
Status: published
Page Count: 95
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
ICS Code (Electrical insulation in general): 29.080.01
ICS Code (Power transmission and distribution networks in general): 29.240.01
abstract:

IEC 61557-8:2014 specifies the requirements for insulation monitoring devices (IMD) which permanently monitor the insulation resistance RF to earth of unearthed a.c. IT systems, of a.c. IT systems... View More

Document History

Corrigendum 1 - Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 8: Insulation monitoring devices for IT systems
A description is not available for this item.
IEC 61557-8:2014
December 11, 2014
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 8: Insulation monitoring devices for IT systems
IEC 61557-8:2014 specifies the requirements for insulation monitoring devices (IMD) which permanently monitor the insulation resistance RF to earth of unearthed a.c. IT systems, of a.c. IT systems...
Corrigendum 1 - Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 8: Insulation monitoring devices for IT systems
A description is not available for this item.
January 29, 2007
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 8: Insulation monitoring devices for IT systems
This part of IEC 61557 specifies the requirements for insulation monitoring devices (IMD) which permanently monitor the insulation resistance to earth of unearthed IT a.c. systems, for IT a.c....
February 14, 1997
Electrical safety in low voltage distribution systems up to 1000 V a.c. and 1500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 8: Insulation monitoring devices for IT systems
Specifies requirements for insulation monitoring devices which permanently monitor the insulation resistance to earth of unearthed IT a.c. and d.c. systems, and for IT a.c. systems with galvanically...
Advertisement