IEC - International Electrotechnical Commission - IEC 60702-1:2002+AMD1:2015 CSV

Mineral insulated cables and their terminations with a rated voltage not exceeding 750 V - Part 1: Cables

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 January 2015
Status: published
Page Count: 100
ICS Code (Cables): 29.060.20
abstract:

IEC 60702-1:2002+A1:2015 Applies to mineral insulated general wiring cables with copper or copper alloy sheath and copper conductors and with rated voltages of 500 V and 750 V. Provision is... View More

Document History

IEC 60702-1:2002+AMD1:2015 CSV
January 15, 2015
Mineral insulated cables and their terminations with a rated voltage not exceeding 750 V - Part 1: Cables
IEC 60702-1:2002+A1:2015 Applies to mineral insulated general wiring cables with copper or copper alloy sheath and copper conductors and with rated voltages of 500 V and 750 V. Provision is made for...
January 15, 2015
Amendment 1 - Mineral insulated cables and their terminations with a rated voltage not exceeding 750 V - Part 1: Cables
A description is not available for this item.
February 14, 2002
Mineral insulated cables and their terminations with a rated voltage not exceeding 750 V - Part 1: Cables
Applies to mineral insulated general wiring cables with copper or copper alloy sheath and copper conductors and with rated voltages of 500 V and 750 V. Provision is made for a corrosion-resistant...
Amendment 1 - Mineral insulated cables with a rated voltage not exceeding 750 V. Part 1: Cables
A description is not available for this item.
March 15, 1988
Mineral insulated cables with a rated voltage not exceeding 750 V. Part 1: Cables
Applies to mineral insulated general wiring cables with copper sheath and copper conductors and with rated voltages of 500 V and 750 V. States the manufacturing requirements and characteristics. and...
Advertisement