IEC - International Electrotechnical Commission - ISO/IEC 10373-2:2015
Identification cards -- Test methods -- Part 2: Cards with magnetic stripes
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 5 January 2015 |
| Status: | published |
| Page Count: | 27 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
abstract:
ISO/IEC 10373-2:2015 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more base... View More
Document History
ISO/IEC 10373-2:2015
January 5, 2015
Identification cards -- Test methods -- Part 2: Cards with magnetic stripes
ISO/IEC 10373-2:2015 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more base...
May 5, 2010
Corrigendum 1 - Identification cards -- Test methods -- Part 2: Cards with magnetic stripes -
A description is not available for this item.
April 7, 2006
Identification cards -- Test methods -- Part 2: Cards with magnetic stripes
ISO/IEC 10373-2:2006 defines test methods for the magnetic recording characteristics of identification cards according to the definitions given in base standards ISO/IEC 7811-2, ISO/IEC 7811-6 and...