IEC - International Electrotechnical Commission - ISO/IEC 30128:2014
Information technology -- Sensor networks -- Generic Sensor Network Application Interface
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 12 November 2014 |
| Status: | published |
| Page Count: | 37 |
| ICS Code (Networking): | 35.110 |
abstract:
ISO/IEC 30128:2014 specifies the interfaces between the application layers of service providers and sensor network gateways, which is Protocol A in interface 3, defined in ISO/IEC 29182-5. This... View More
Document History
ISO/IEC 30128:2014
November 12, 2014
Information technology -- Sensor networks -- Generic Sensor Network Application Interface
ISO/IEC 30128:2014 specifies the interfaces between the application layers of service providers and sensor network gateways, which is Protocol A in interface 3, defined in ISO/IEC 29182-5. This...