IEC - International Electrotechnical Commission - ISO/IEC 11694-5:2014
Identification cards -- Optical memory cards -- Linear recording method -- Part 5: Data format for information interchange for applications using ISO/IEC 11694-4
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 29 October 2014 |
| Status: | published |
| Page Count: | 15 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
abstract:
ISO/IEC 11694-5:2014 defines the data format for optical memory cards necessary to allow compatibility and interchange between systems using the linear recording method.
Document History
ISO/IEC 11694-5:2014
October 29, 2014
Identification cards -- Optical memory cards -- Linear recording method -- Part 5: Data format for information interchange for applications using ISO/IEC 11694-4
ISO/IEC 11694-5:2014 defines the data format for optical memory cards necessary to allow compatibility and interchange between systems using the linear recording method.
March 31, 2006
Identification cards -- Optical memory cards -- Linear recording method -- Part 5: Data format for information interchange for applications using ISO/IEC 11694-4, Annex B
ISO/IEC 11694-5:2006 is one of a series of International Standards specifying the parameters for optical memory cards and the use of such cards for the storage and interchange of digital...