IEC - International Electrotechnical Commission - IEC 61300-3-14:2014

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-14: Examinations and measurements - Error and repeatability of the attenuation settings of a variable optical attenuator

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 10 October 2014
Status: published
Page Count: 12
ICS Code (Fibre optic interconnecting devices): 33.180.20
abstract:

IEC 61300-3-14:2014 provides a method to measure the error and repeatability of the attenuation value settings of a variable optical attenuator (VOA). There are two control technologies for VOAs,... View More

Document History

IEC 61300-3-14:2014
October 10, 2014
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-14: Examinations and measurements - Error and repeatability of the attenuation settings of a variable optical attenuator
IEC 61300-3-14:2014 provides a method to measure the error and repeatability of the attenuation value settings of a variable optical attenuator (VOA). There are two control technologies for VOAs,...
October 25, 2006
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-14: Examinations and measurements - Accuracy and repeatability of the attenuation settings of a variable attenuator
This part of IEC 61300 provides a method to measure the accuracy and repeatability of the attenuation value settings of a variable attenuator used as a passive component.
May 19, 1995
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-14: Examinations and measurements - Accuracy and repeatability of the attenuation settings of a variable attenuator
A description is not available for this item.
Advertisement