IEC - International Electrotechnical Commission - IEC 61978-1:2014
Fibre optic interconnecting devices and passive components - Fibre optic passive chromatic dispersion compensators - Part 1: Generic specification
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 23 May 2014 |
| Status: | published |
| Page Count: | 29 |
| ICS Code (Fibre optic systems in general): | 33.180.01 |
abstract:
IEC 61978-1:2014 applies to fibre optic passive chromatic dispersion compensators, all exhibiting the following features:
- they are optically passive;
- they have an optical input and... View More
Document History
IEC 61978-1:2014
May 23, 2014
Fibre optic interconnecting devices and passive components - Fibre optic passive chromatic dispersion compensators - Part 1: Generic specification
IEC 61978-1:2014 applies to fibre optic passive chromatic dispersion compensators, all exhibiting the following features: - they are optically passive; - they have an optical input and an optical...
November 26, 2009
Fibre optic interconnecting devices and passive components - Fibre optic passive chromatic dispersion compensators - Part 1: Generic specification
IEC 61978-1:2009 applies to fibre optic passive chromatic dispersion compensators, all exhibiting the following features: - they are optically passive; - they have an optical input and an optical...
October 27, 2000
Fibre optic passive dispersion compensators - Part 1: Generic specification
Applies to fibre optic passive dispersion compensators which are wavelength sensitive and may be polariyation sentive. Establishes uniform requirements and quality assessment procedures.