IEC - International Electrotechnical Commission - IEC 61300-2-43:2014

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-43: Tests - Screen testing of return loss of single-mode PC optical fibre connectors

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 19 June 2014
Status: revised
Page Count: 25
ICS Code (Fibre optic interconnecting devices): 33.180.20
abstract:

IEC 61300-2-43:2014 aims at screening single-mode physical contact (PC) optical fibre connectors of an optical fibre cord or an optical fibre pigtail in terms of return loss, thus ensuring minimum... View More

Document History

September 1, 2022
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-43: Tests - Screen testing of return loss of single-mode PC optical fibre connectors
IEC 61300-2-43:2022 is available as IEC 61300-2-43:2022 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
September 1, 2022
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-43: Tests - Screen testing of return loss of single-mode PC optical fibre connectors
IEC 61300-2-43:2022 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 61300-2-43:2014
June 19, 2014
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-43: Tests - Screen testing of return loss of single-mode PC optical fibre connectors
IEC 61300-2-43:2014 aims at screening single-mode physical contact (PC) optical fibre connectors of an optical fibre cord or an optical fibre pigtail in terms of return loss, thus ensuring minimum...
August 20, 1999
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-43: Tests - Screen testing of return loss of single mode PC optical fibre connectors
Applies where optical fibre connectors are in practical use and it is necessary to ensure a designed minimum return loss of the connector at a mating point. Aims at screening single mode physical...
Advertisement