IEC - International Electrotechnical Commission - IEC 60870-6-802:2014

Telecontrol equipment and systems - Part 6-802: Telecontrol protocols compatible with ISO standards and ITU-T recommendations - TASE.2 Object models

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 July 2014
Status: published
Page Count: 188
ICS Code (Telecontrol. Telemetering): 33.200
abstract:

IEC 60870-6-802:2014 specifies a method of exchanging time-critical control centre data through wide-area and local-area networks using a full ISO compliant protocol stack. It contains provisions... View More

Document History

IEC 60870-6-802:2014
July 15, 2014
Telecontrol equipment and systems - Part 6-802: Telecontrol protocols compatible with ISO standards and ITU-T recommendations - TASE.2 Object models
IEC 60870-6-802:2014 specifies a method of exchanging time-critical control centre data through wide-area and local-area networks using a full ISO compliant protocol stack. It contains provisions for...
Telecontrol equipment and systems - Part 6-802: Telecontrol protocols compatible with ISO standards and ITU-T recommendations - TASE.2 Object models
Specifies a method of exchanging time-critical control centre data through wide-area and local-area networks using a full ISO compliant protocol stack. Both centralized and distributed architectures...
Amendment 1 - Telecontrol equipment and systems - Part 6-802: Telecontrol protocols compatible with ISO standards and ITU-T recommendations - TASE.2 Object models
A description is not available for this item.
April 9, 2002
Telecontrol equipment and systems - Part 6-802: Telecontrol protocols compatible with ISO standards and ITU-T recommendations - TASE.2 Object models
Specifies a method of exchanging time-critical control centre data through wide-area and local-area networks using a full ISO compliant protocol stack. Both centralized and distributed architectures...
October 9, 1997
Telecontrol equipment and systems - Part 6: Telecontrol protocols compatible with ISO standards and ITU-T recommendations - Section 802: TASE.2 Object models
Specifies a method of exchanging time-critical control centre data through wide- and local-area networks using a full ISO compliant protocol stack. Contains provisions for supporting both centralized...
Advertisement