IEC - International Electrotechnical Commission - ISO/IEC 11694-6:2014
Identification cards - Optical memory cards - Linear recording method - Part 6: Use of biometrics on an optical memory card
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 24 June 2014 |
| Status: | published |
| Page Count: | 5 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
abstract:
ISO/IEC 11694-6:2014 describes the use of biometric data on optical memory cards using the logical data structure described in ISO/IEC 11694-5.
Document History
ISO/IEC 11694-6:2014
June 24, 2014
Identification cards - Optical memory cards - Linear recording method - Part 6: Use of biometrics on an optical memory card
ISO/IEC 11694-6:2014 describes the use of biometric data on optical memory cards using the logical data structure described in ISO/IEC 11694-5.
March 20, 2006
Identification cards -- Optical memory cards -- Linear recording method -- Part 6: Use of biometrics on an optical memory card
ISO/IEC 11694-6:2006 is one of a series of standards describing the parameters for optical memory cards and the use of such cards for the storage and interchange of digital data.
ISO/IEC 11694...