IEC - International Electrotechnical Commission - IEC 60870-6-503:2014
Telecontrol equipment and systems - Part 6-503: Telecontrol protocols compatible with ISO standards and ITU-T recommendations - TASE.2 Services and protocol
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 15 July 2014 |
| Status: | published |
| Page Count: | 310 |
| ICS Code (Telecontrol. Telemetering): | 33.200 |
abstract:
IEC 60870-6-503:2014 specifies a method of exchanging time-critical control centre data through wide-area and local-area networks using a full ISO compliant protocol stack. It contains provisions... View More
Document History
IEC 60870-6-503:2014
July 15, 2014
Telecontrol equipment and systems - Part 6-503: Telecontrol protocols compatible with ISO standards and ITU-T recommendations - TASE.2 Services and protocol
IEC 60870-6-503:2014 specifies a method of exchanging time-critical control centre data through wide-area and local-area networks using a full ISO compliant protocol stack. It contains provisions for...
April 10, 2002
Telecontrol equipment and systems - Part 6-503: Telecontrol protocols compatible with ISO standards and ITU-T recommendations - TASE.2 Services and protocol
Specifies a method of exchanging time-critical control centre data through wide-area and local-area networks using a full ISO compliant protocol stack. Both centralized and distributed architectures...
October 30, 1997
Telecontrol equipment and systems - Part 6: Telecontrol protocols compatible with ISO standards and ITU-T recommendations - Section 503: TASE.2 Services and protocol
Specifies a method of exchanging time-critical control centre data through wide- and local-area networks using a full ISO compliant protocol stack.