IEC - International Electrotechnical Commission - IEC 60705:2010/AMD1:2014
Amendment 1 - Household microwave ovens - Methods for measuring performance
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 30 June 2014 |
| Status: | published |
| Page Count: | 44 |
| ICS Code (Cooking ranges, working tables, ovens and similar appliances): | 97.040.20 |
abstract:
This amendment includes the following significant technical changes:
- the usable volume is renamed to calculated volume and the measurement method for the calculated volume is revised (see... View More
Document History
May 30, 2018
Household microwave ovens - Methods for measuring performance
IEC 60705:2010+A1:2014+A2:2018 applies to microwave ovens for household use. It also applies to combination microwave ovens. This standard defines the main performance characteristics of household...
May 30, 2018
Amendment 2 - Household microwave ovens - Methods for measuring performance
A description is not available for this item.
IEC 60705:2010/AMD1:2014
June 30, 2014
Amendment 1 - Household microwave ovens - Methods for measuring performance
This amendment includes the following significant technical changes: - the usable volume is renamed to calculated volume and the measurement method for the calculated volume is revised (see 7.2),...
June 30, 2014
Household microwave ovens - Methods for measuring performance
IEC 60705:2010+A1:2014 applies to microwave ovens for household use. It also applies to combination microwave ovens. This standard defines the main performance characteristics of household microwave...
April 29, 2010
Household microwave ovens - Methods for measuring performance
IEC 60705:2010 applies to microwave ovens for household use. It also applies to combination microwave ovens. This standard defines the main performance characteristics of household microwave ovens...
March 21, 2006
Household microwave ovens - Methods for measuring performance
Applies to microwave and combination microwave ovens for heating food and beverages. These appliances may also use thermal cooking means as employed in conventional cooking ovens. They may also...
January 17, 2006
Amendment 2 - Household microwave ovens - Methods for measuring performance
A description is not available for this item.
November 24, 2004
Household microwave ovens - Methods for measuring performance
Applies to microwave and combination microwave ovens for heating food and beverages. These appliances may also use thermal cooking means as employed in conventional cooking ovens. They may also...
October 7, 2004
Amendment 1 - Household microwave ovens - Methods for measuring performance
A description is not available for this item.
April 12, 1999
Household microwave ovens - Methods for measuring performance
Applies to microwave and combination microwave ovens for heating food and beverages. These appliances may also use thermal cooking means as employed in conventional cooking ovens. They may also...
September 21, 1993
Amendment 2 - Methods for measuring the performance of microwave ovens for household and similar purposes
A description is not available for this item.
June 18, 1993
Amendment 1 - Methods for measuring the performance of microwave ovens for household and similar purposes
A description is not available for this item.
December 14, 1988
Methods for measuring the performance of microwave ovens for household and similar purposes
Applies to appliances for heating food and beverages, by electromagnetic energy (microwaves) in one or more of the I.S.M. frequency bands between 300 MHz and 30 GHz, for household use. These...
September 1, 1982
Amendment 1 - Methods for measuring the performance of microwave cooking appliances for household and similar purposes
A description is not available for this item.
January 1, 1981
Methods for measuring the performance of microwave cooking appliances for household and similar purposes
A description is not available for this item.