IEC - International Electrotechnical Commission - ISO/IEC 15149-1:2014
Information technology - Telecommunications and information exchange between systems - Magnetic field area network (MFAN) - Part 1: Air interface
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 2 July 2014 |
| Status: | published |
| Page Count: | 36 |
| ICS Code (Networking): | 35.110 |
abstract:
ISO/IEC 15149-1:2014 specifies the physical layer and media access control layer protocols of wireless network over a magnetic field in a low frequency band (~300 kHz) for wireless communication... View More
Document History
ISO/IEC 15149-1:2014
July 2, 2014
Information technology - Telecommunications and information exchange between systems - Magnetic field area network (MFAN) - Part 1: Air interface
ISO/IEC 15149-1:2014 specifies the physical layer and media access control layer protocols of wireless network over a magnetic field in a low frequency band (~300 kHz) for wireless communication in...