IEC - International Electrotechnical Commission - ISO/IEC TS 11581-41:2014
Information technology -- User interface icons -- Part 41: Data structure to be used by the ISO/IEC JTC 1/SC 35 icon database
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 19 May 2014 |
| Status: | published |
| Page Count: | 13 |
| ICS Code (IT applications in office work): | 35.240.20 |
abstract:
ISO/IEC TS 11581-41:2014 provides guidance for developers and designers creating and/or using icons and provides a basis for the standardization of icons. It also provides a framework for creating... View More
Document History
ISO/IEC TS 11581-41:2014
May 19, 2014
Information technology -- User interface icons -- Part 41: Data structure to be used by the ISO/IEC JTC 1/SC 35 icon database
ISO/IEC TS 11581-41:2014 provides guidance for developers and designers creating and/or using icons and provides a basis for the standardization of icons. It also provides a framework for creating...