IEC - International Electrotechnical Commission - ISO/IEC 7811-7:2014
Identification cards - Recording technique - Part 7: Magnetic stripe - High coercivity, high density
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 25 August 2014 |
| Status: | revised |
| Page Count: | 26 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
abstract:
ISO/IEC 7811-7:2014 is one of a series of International Standards describing the characteristics for identification cards as defined in the definitions clause and the use of such cards for... View More
Document History
August 7, 2018
Identification cards - Recording technique - Part 7: Magnetic stripe: High coercivity, high density
ISO/IEC 7811-7:2018 This document is one of a series of standards describing the characteristics for identification cards as defined in the definitions clause and the use of such cards for...
ISO/IEC 7811-7:2014
August 25, 2014
Identification cards - Recording technique - Part 7: Magnetic stripe - High coercivity, high density
ISO/IEC 7811-7:2014 is one of a series of International Standards describing the characteristics for identification cards as defined in the definitions clause and the use of such cards for...
July 30, 2004
Identification cards -- Recording technique -- Part 7: Magnetic stripe -- High coercivity, high density
ISO/IEC 7811-7(2004) is one of a series of International Standards describing the characteristics of identification cards. It is the purpose of ISO/IEC 7811-7 to provide criteria to which cards shall...