IEC - International Electrotechnical Commission - ISO/IEC 7811-6:2014
Identification cards - Recording technique - Part 6: Magnetic stripe - High coercivity
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 25 August 2014 |
| Status: | revised |
| Page Count: | 22 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
abstract:
ISO/IEC 7811-6:2014 defines the characteristics for identification cards as defined therein and the use of such cards for international interchange.
It specifies requirements for a high... View More
Document History
August 7, 2018
Identification cards - Recording technique - Part 6: Magnetic stripe: High coercivity
ISO/IEC 7811 defines the characteristics for identification cards as defined in Clause 3 of this document and the use of such cards for international interchange. This document specifies requirements...
ISO/IEC 7811-6:2014
August 25, 2014
Identification cards - Recording technique - Part 6: Magnetic stripe - High coercivity
ISO/IEC 7811-6:2014 defines the characteristics for identification cards as defined therein and the use of such cards for international interchange. It specifies requirements for a high coercivity...
August 30, 2010
Corrigendum 1 - Identification cards -- Recording technique -- Part 6: Magnetic stripe -- High coercivity - .
A description is not available for this item.
May 22, 2008
Identification cards - Recording technique - Part 6: Magnetic stripe - High coercivity
ISO/IEC 7811 defines the characteristics of identification cards. ISO/IEC 7811-6:2008 provides criteria to which cards shall perform and specifies the requirements for such cards used for...