IEC - International Electrotechnical Commission - IEC 61754-7-1:2014
Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces - Part 7-1: Type MPO connector family - One fibre row
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 3 September 2014 |
| Status: | published |
| Page Count: | 31 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
abstract:
IEC 61754-7-1:2014 defines the standard interface dimensions for type MPO family of connectors with one row of fibres. This first edition of IEC 61754-7-1, along with the first edition of IEC... View More
Document History
IEC 61754-7-1:2014
September 3, 2014
Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces - Part 7-1: Type MPO connector family - One fibre row
IEC 61754-7-1:2014 defines the standard interface dimensions for type MPO family of connectors with one row of fibres. This first edition of IEC 61754-7-1, along with the first edition of IEC...