IEC - International Electrotechnical Commission - ISO/IEC 7811-1:2014
Identification cards - Recording technique - Part 1: Embossing
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 25 August 2014 |
| Status: | revised |
| Page Count: | 22 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
abstract:
ISO/IEC 7811-1:2014 is one of a series of International Standards describing the parameters for identification cards as defined in the definitions clause and the use of such cards for... View More
Document History
August 7, 2018
Identification cards - Recording technique - Part 1: Embossing
ISO/IEC 7811-1:2018 This document is one of a series of International Standards describing the parameters for identification cards as defined in the terms and definitions clause and the use of such...
ISO/IEC 7811-1:2014
August 25, 2014
Identification cards - Recording technique - Part 1: Embossing
ISO/IEC 7811-1:2014 is one of a series of International Standards describing the parameters for identification cards as defined in the definitions clause and the use of such cards for international...
October 10, 2002
Identification cards -- Recording technique -- Part 1: Embossing
A description is not available for this item.