IEC - International Electrotechnical Commission - IEC TS 61967-3:2014

Integrated circuits - Measurement of electromagnetic emissions - Part 3: Measurement of radiated emissions - Surface scan method

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 25 August 2014
Status: published
Page Count: 73
ICS Code (Integrated circuits. Microelectronics): 31.200
abstract:

IEC TS 61967-3:2014 provides a test procedure which defines an evaluation method for the near electric, magnetic or electromagnetic field components at or near the surface of an integrated circuit... View More

Document History

IEC TS 61967-3:2014
August 25, 2014
Integrated circuits - Measurement of electromagnetic emissions - Part 3: Measurement of radiated emissions - Surface scan method
IEC TS 61967-3:2014 provides a test procedure which defines an evaluation method for the near electric, magnetic or electromagnetic field components at or near the surface of an integrated circuit...
June 10, 2005
Integrated circuits - Measurement of electromagnetic emissions, 150 KHz to 1 GHz - Part 3: Measurement of radiated emissions - Surface scan method
This part of IEC 61967 provides a test procedure which defines a method for evaluating the near electric, magnetic or electromagnetic field components at or near the surface of an integrated circuit...
Advertisement