IEC - International Electrotechnical Commission - IEC 61439-5:2014
Low-voltage switchgear and controlgear assemblies - Part 5: Assemblies for power distribution in public networks
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 25 August 2014 |
| Status: | revised |
| Page Count: | 71 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
abstract:
IEC 61439-5:2014 defines the specific requirements for public electricity network distribution assemblies (PENDAs). PENDAs have the following criteria:
- used for the distribution of... View More
Document History
May 4, 2023
Low-voltage switchgear and controlgear assemblies - Part 5: Assemblies for power distribution in public networks
IEC 61439-5:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
May 4, 2023
Low-voltage switchgear and controlgear assemblies - Part 5: Assemblies for power distribution in public networks
IEC 61439-5:2023 is available as IEC 61439-5:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
March 5, 2015
Corrigendum 1 - Low-voltage switchgear and controlgear assemblies - Part 5: Assemblies for power distribution in public networks
A description is not available for this item.
IEC 61439-5:2014
August 25, 2014
Low-voltage switchgear and controlgear assemblies - Part 5: Assemblies for power distribution in public networks
IEC 61439-5:2014 defines the specific requirements for public electricity network distribution assemblies (PENDAs). PENDAs have the following criteria: - used for the distribution of electrical...
November 29, 2010
Low-voltage switchgear and controlgear assemblies - Part 5: Assemblies for power distribution in public networks
IEC 61439-5:2010 gives specific requirements for public electricity network distribution assemblies (PENDAs), which are stationary assemblies verified by verification tests, as defined in this...