IEC - International Electrotechnical Commission - IEC 61158-6-24:2014
Industrial communication networks - Fieldbus specifications - Part 6-24: Application layer protocol specification - Type 24 elements
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 19 August 2014 |
| Status: | revised |
| Page Count: | 248 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Application layer): | 35.100.70 |
| ICS Code (Networking): | 35.110 |
abstract:
IEC 61158-6-24:2014 defines the protocol provided to define the wire-representation of the service primitives defined in IEC 61158-5-24, and define the externally visible behaviour associated with... View More
Document History
March 24, 2023
Industrial communication networks - Fieldbus specifications - Part 6-24: Application layer protocol specification - Type 24 elements
IEC 61158-6-24:2023 provides common elements for basic time-critical and non-time-critical messaging communications between application programs in an automation environment and material specific to...
IEC 61158-6-24:2014
August 19, 2014
Industrial communication networks - Fieldbus specifications - Part 6-24: Application layer protocol specification - Type 24 elements
IEC 61158-6-24:2014 defines the protocol provided to define the wire-representation of the service primitives defined in IEC 61158-5-24, and define the externally visible behaviour associated with...