IEC - International Electrotechnical Commission - IEC 61158-6-19:2014
Industrial communication networks - Fieldbus specifications - Part 6-19: Application layer protocol specification - Type 19 elements
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 19 August 2014 |
| Status: | revised |
| Page Count: | 47 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Application layer): | 35.100.70 |
| ICS Code (Networking): | 35.110 |
abstract:
IEC 61158-6-19:2014 defines the protocol provided to define the FAL user at the boundary between the user and the Application Layer of the Fieldbus Reference Model, and Systems Management at the... View More
Document History
June 20, 2019
Industrial communication networks - Fieldbus specifications - Part 6-19: Application layer protocol specification - Type 19 elements
IEC 61158-6-19:2019 provides common elements for basic time-critical and non-time-critical messaging communications between application programs in an automation environment and material specific to...
IEC 61158-6-19:2014
August 19, 2014
Industrial communication networks - Fieldbus specifications - Part 6-19: Application layer protocol specification - Type 19 elements
IEC 61158-6-19:2014 defines the protocol provided to define the FAL user at the boundary between the user and the Application Layer of the Fieldbus Reference Model, and Systems Management at the...
August 6, 2010
Industrial communication networks - Fieldbus specifications - Part 6-19: Application layer protocol specification - Type 19 elements
IEC 61158-6-19:2010(E) specifies the protocol of the Type 19 fieldbus application layer, in conformance with the OSI Basic Reference Model (ISO/IEC 7498-1) and the OSI application layer structure...
December 14, 2007
Industrial communication networks - Fieldbus specifications - Part 6-19: Application layer protocol specification - Type 19 elements
It provides user programs with a means to access the fieldbus communication environment. In this respect, the FAL can be viewed as a "window between corresponding application programs." This standard...