IEC - International Electrotechnical Commission - IEC TR 62681:2014

Electromagnetic performance of high voltage direct current (HVDC) overhead transmission lines

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 12 August 2014
Status: revised
Page Count: 92
ICS Code (Power transmission and distribution lines): 29.240.20
abstract:

IEC TR 62681:2014 provides general guidance on the electromagnetic environment issues of HVDC transmission lines. It concerns the major parameters adopted to describe the electromagnetic... View More

Document History

May 25, 2022
Electromagnetic performance of high voltage direct current (HVDC) overhead transmission lines
IEC TR 62681:2022 is available as IEC TR 62681:2022 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
May 25, 2022
Electromagnetic performance of high voltage direct current (HVDC) overhead transmission lines
IEC TR 62681:2022 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC TR 62681:2014
August 12, 2014
Electromagnetic performance of high voltage direct current (HVDC) overhead transmission lines
IEC TR 62681:2014 provides general guidance on the electromagnetic environment issues of HVDC transmission lines. It concerns the major parameters adopted to describe the electromagnetic environment...
Advertisement