IEC - International Electrotechnical Commission - IEC 61300-3-47:2014
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-47: Examinations and measurements - End face geometry of PC/APC spherically polished ferrules using interferometry
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 24 July 2014 |
| Status: | published |
| Page Count: | 17 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
abstract:
IEC 61300-3-47:2014 describes a procedure to measure the end face geometry of a spherically polished ferrule or connector. Within this standard the words "ferrule" and "connector" can be used... View More
Document History
IEC 61300-3-47:2014
July 24, 2014
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-47: Examinations and measurements - End face geometry of PC/APC spherically polished ferrules using interferometry
IEC 61300-3-47:2014 describes a procedure to measure the end face geometry of a spherically polished ferrule or connector. Within this standard the words "ferrule" and "connector" can be used...