IEC - International Electrotechnical Commission - IEC 60092-354:2014
Electrical installations in ships - Part 354: Single- and three-core power cables with extruded solid insulation for rated voltages 6 kV (Um = 7,2 kV) up to 30 kV (Um = 36 kV)
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 25 August 2014 |
| Status: | revised |
| Page Count: | 33 |
| ICS Code (Cables): | 29.060.20 |
| ICS Code (Electrical equipment of ships and of marine structures): | 47.020.60 |
abstract:
IEC 60092-354:2014 is applicable to shipboard and offshore power cables with extruded solid insulation, conductor and core screening, having a voltage rating of one of the following:
3,6/6... View More
Document History
February 6, 2020
Electrical installations in ships – Part 354: Single- and three-core power cables with extruded solid insulation for rated voltages 6 kV (Um = 7,2 kV) up to 30 kV (Um = 36 kV)
IEC 60092-354:2020 is available as IEC 60092-354:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
February 6, 2020
Electrical installations in ships – Part 354: Single- and three-core power cables with extruded solid insulation for rated voltages 6 kV (Um = 7,2 kV) up to 30 kV (Um = 36 kV)
IEC 60092-354:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 60092-354:2014
August 25, 2014
Electrical installations in ships - Part 354: Single- and three-core power cables with extruded solid insulation for rated voltages 6 kV (Um = 7,2 kV) up to 30 kV (Um = 36 kV)
IEC 60092-354:2014 is applicable to shipboard and offshore power cables with extruded solid insulation, conductor and core screening, having a voltage rating of one of the following: 3,6/6 (7,2) kV,...
June 16, 2003
Electrical installations in ships - Part 354: Single- and three-core power cables with extruded solid insulation for rated voltages 6 kV (Um = 7,2 kV) up to 30 kV (Um = 36 kV)
This part of IEC 60092 is applicable to shipboard and offshore power cables with extruded solid insulation, conductor and core screening, having a voltage rating of 3,6/6 (7,2) kV, 6/10 (12) kV,...
March 11, 1994
Electrical installations in ships - Part 354: Single- and three-core power cables with extruded solid insulation for rated voltages 6 kV, 10 kV and 15 kV
A description is not available for this item.