IEC - International Electrotechnical Commission - ISO/IEC 29167-1:2014
Information technology -- Automatic identification and data capture techniques -- Part 1: Security services for RFID air interfaces
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 6 August 2014 |
| Status: | published |
| Page Count: | 10 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
abstract:
ISO/IEC 29167-1:2014 defines the architecture for security services for the ISO/IEC 18000 air interfaces standards for radio frequency identification (RFID) devices. Its purpose is to provide a... View More
Document History
ISO/IEC 29167-1:2014
August 6, 2014
Information technology -- Automatic identification and data capture techniques -- Part 1: Security services for RFID air interfaces
ISO/IEC 29167-1:2014 defines the architecture for security services for the ISO/IEC 18000 air interfaces standards for radio frequency identification (RFID) devices. Its purpose is to provide a...
March 5, 2012
Information technology -- Automatic identification and data capture techniques -- Part 1: Air interface for security services and file management for RFID architecture
ISO/IEC 29167-1:2012 defines the architecture for security and file management for the ISO/IEC 18000 air interface standards for radio frequency identification (RFID) devices. It provides a common...