IEC - International Electrotechnical Commission - IEC 60297-3-108:2014

Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 3-108: Dimensions of R-type subracks and plug-in units

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 9 September 2014
Status: published
Page Count: 52
ICS Code (Mechanical structures for electronic equipment): 31.240
abstract:

IEC 60297-3-108:2014 provides dimensions and features for R-type subracks and plug-in units, i.e. ruggedized variants of the mechanical structures of the 482,6 mm (19 in) series, with enhanced... View More

Document History

IEC 60297-3-108:2014
September 9, 2014
Mechanical structures for electronic equipment - Dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 3-108: Dimensions of R-type subracks and plug-in units
IEC 60297-3-108:2014 provides dimensions and features for R-type subracks and plug-in units, i.e. ruggedized variants of the mechanical structures of the 482,6 mm (19 in) series, with enhanced...
Advertisement