IEC - International Electrotechnical Commission - IEC 62722-1:2014

Luminaire performance - Part 1: General requirements

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 3 September 2014
Status: revised
Page Count: 36
ICS Code (Luminaires): 29.140.40
abstract:

IEC 62722-1:2014 covers specific performance and environmental requirements for luminaires, incorporating electric light sources for operation from supply voltages up to 1 000 V. Unless otherwise... View More

Document History

June 14, 2022
Luminaire performance - Part 1: General requirements
IEC 62722-1:2022 is available as IEC 62722-1:2022 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
June 14, 2022
Luminaire performance - Part 1: General requirements
IEC 62722-1:2022 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 62722-1:2014
September 3, 2014
Luminaire performance - Part 1: General requirements
IEC 62722-1:2014 covers specific performance and environmental requirements for luminaires, incorporating electric light sources for operation from supply voltages up to 1 000 V. Unless otherwise...
Advertisement