IEC - International Electrotechnical Commission - IEC 62826:2014
Surface cleaning appliances - Floor treatment machines with or without traction drive, for commercial use - Methods of measuring the performance
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 21 August 2014 |
| Status: | replaced |
| Page Count: | 48 |
| ICS Code (Cleaning appliances): | 97.080 |
abstract:
IEC 62826:2014 lists the characteristic performance parameters for walk-behind and ride-on floor scrubbers and sweepers and other floor cleaning machines according to IEC 60335-2-72. This standard... View More
Document History
IEC 62826:2014
August 21, 2014
Surface cleaning appliances - Floor treatment machines with or without traction drive, for commercial use - Methods of measuring the performance
IEC 62826:2014 lists the characteristic performance parameters for walk-behind and ride-on floor scrubbers and sweepers and other floor cleaning machines according to IEC 60335-2-72. This standard...