IEC - International Electrotechnical Commission - IEC 61158-6-13:2014
Industrial communication networks - Fieldbus specifications - Part 6-13: Application layer protocol specification - Type 13 elements
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 19 August 2014 |
| Status: | published |
| Page Count: | 135 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Application layer): | 35.100.70 |
| ICS Code (Networking): | 35.110 |
abstract:
IEC 61158-6-13:2014 defines the protocol provided to define the wire-representation of the service primitives defined in IEC 61158-5-13, and define the externally visible behavior associated with... View More
Document History
IEC 61158-6-13:2014
August 19, 2014
Industrial communication networks - Fieldbus specifications - Part 6-13: Application layer protocol specification - Type 13 elements
IEC 61158-6-13:2014 defines the protocol provided to define the wire-representation of the service primitives defined in IEC 61158-5-13, and define the externally visible behavior associated with...
December 14, 2007
Industrial communication networks - Fieldbus specifications - Part 6-13: Application layer protocol specification - Type 13 elements
It provides user programs with a means to access the fieldbus communication environment. In this respect, the FAL can be viewed as a "window between corresponding application programs." This standard...