IEC - International Electrotechnical Commission - ISO/IEC 24771:2014
Information technology -- Telecommunications and information exchange between systems -- MAC/PHY standard for ad hoc wireless network to support QoS in an industrial work environment
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 4 August 2014 |
| Status: | published |
| Page Count: | 155 |
| ICS Code (Networking): | 35.110 |
abstract:
ISO/IEC 24771:2014 defines a protocol for the physical layer (PHY) and the data link layer in order to construct a reliable and high-speed data transmission network between devices on industrial... View More
Document History
ISO/IEC 24771:2014
August 4, 2014
Information technology -- Telecommunications and information exchange between systems -- MAC/PHY standard for ad hoc wireless network to support QoS in an industrial work environment
ISO/IEC 24771:2014 defines a protocol for the physical layer (PHY) and the data link layer in order to construct a reliable and high-speed data transmission network between devices on industrial...
March 24, 2009
Information technology -- Telecommunications and information exchange between systems -- MAC/PHY standard for ad hoc wireless network to support QoS in an industrial work environment
ISO/IEC 24771:2009 defines a protocol for the physical layer (PHY) and the data link layer in order to construct a reliable and high-speed data transmission network between devices on industrial...