IEC - International Electrotechnical Commission - IEC 61347-2-13:2014

Lamp controlgear - Part 2-13: Particular requirements for d.c. or a.c. supplied electronic controlgear for LED modules

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 3 September 2014
Status: published
Page Count: 50
ICS Code (Other standards related to lamps): 29.140.99
abstract:

IEC 61347-2-13:2014 specifies particular safety requirements for electronic controlgear for use on d.c. or a.c. supplies up to 1 000 V (a.c. at 50 Hz or 60 Hz) and at an output frequency which can... View More

Document History

Lamp controlgear - Part 2-13: Particular requirements for d.c. ora.c. supplied electronic controlgear for LED modules
IEC 61347-2-13:2014+A1:2016 specifies particular safety requirements for electronic controlgear for use on d.c. or a.c. supplies up to 1 000 V (a.c. at 50 Hz or 60 Hz) and at an output frequency...
Amendment 1 - Lamp controlgear - Part 2-13: Particular requirements for d.c. or a.c. supplied electronic controlgear for LED modules
A description is not available for this item.
IEC 61347-2-13:2014
September 3, 2014
Lamp controlgear - Part 2-13: Particular requirements for d.c. or a.c. supplied electronic controlgear for LED modules
IEC 61347-2-13:2014 specifies particular safety requirements for electronic controlgear for use on d.c. or a.c. supplies up to 1 000 V (a.c. at 50 Hz or 60 Hz) and at an output frequency which can...
May 5, 2006
Lamp controlgear - Part 2-13: Particular requirements for d.c. or a.c. supplied electronic controlgear for LED modules
This part of IEC 61347 specifies particular safety requirements for electronic controlgear for use on d.c. supplies up to 250 V and a.c. supplies up to 1 000 V at 50 Hz or 60 Hz and at an output...
Advertisement