IEC - International Electrotechnical Commission - ISO/IEC 29167-11:2014

Information technology -- Automatic identification and data capture techniques -- Part 11: Crypto suite PRESENT-80 security services for air interface communications

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 22 July 2014
Status: revised
Page Count: 14
ICS Code (Automatic identification and data capture techniques): 35.040.50
abstract:

ISO/IEC 29167-11:2014 defines the crypto suite for PRESENT-80 for the ISO/IEC 18000 air interface standards for radio frequency identification (RFID) devices. The crypto suite is defined in... View More

Document History

February 20, 2023
Information technology - Automatic identification and data capture techniques - Part 11: Crypto suite PRESENT-80 security services for air interface communications
ISO/IEC 29167-11:2023 This document defines the crypto suite for PRESENT-80 for the ISO/IEC 18000 series of air interfaces standards for radio frequency identification (RFID) devices. This document...
ISO/IEC 29167-11:2014
July 22, 2014
Information technology -- Automatic identification and data capture techniques -- Part 11: Crypto suite PRESENT-80 security services for air interface communications
ISO/IEC 29167-11:2014 defines the crypto suite for PRESENT-80 for the ISO/IEC 18000 air interface standards for radio frequency identification (RFID) devices. The crypto suite is defined in alignment...
Advertisement