IEC - International Electrotechnical Commission - IEC 61076-2-109:2014
Connectors for electronic equipment - Product requirements - Part 2-109: Circular connectors - Detail specification for connectors with M 12 x 1 screw-locking, for data transmission frequencies up to 500 MHz
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 8 May 2014 |
| Status: | published |
| Page Count: | 57 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
abstract:
IEC 61076-2-109:2014 describes circular connectors with IP 65/IP 67 degree of protection and suitable for data transmission with frequencies up to 500 MHz. Applications include, but are not... View More
Document History
IEC 61076-2-109:2014
May 8, 2014
Connectors for electronic equipment - Product requirements - Part 2-109: Circular connectors - Detail specification for connectors with M 12 x 1 screw-locking, for data transmission frequencies up to 500 MHz
IEC 61076-2-109:2014 describes circular connectors with IP 65/IP 67 degree of protection and suitable for data transmission with frequencies up to 500 MHz. Applications include, but are not limited...