IEC - International Electrotechnical Commission - IEC 61331-1:2014

Protective devices against diagnostic medical X-radiation - Part 1: Determination of attenuation properties of materials

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 7 May 2014
Status: published
Page Count: 50
ICS Code (Radiographic equipment): 11.040.50
abstract:

IEC 61331:2014 applies to materials in sheet form used for the manufacturing of protective devices against X-radiation of radiation qualities generated with X-ray tube voltages up to 400 kV and... View More

Document History

IEC 61331-1:2014
May 7, 2014
Protective devices against diagnostic medical X-radiation - Part 1: Determination of attenuation properties of materials
IEC 61331:2014 applies to materials in sheet form used for the manufacturing of protective devices against X-radiation of radiation qualities generated with X-ray tube voltages up to 400 kV and gamma...
October 21, 1994
Protective devices against diagnostic medical X-radiation - Part 1: Determination of attenuation properties of materials
Applies to materials in sheet form used for the manufacturing of protective devices against X-radiation of radiation qualities generated with X-ray tube voltages up to 400 kV and a total filtration...
Advertisement