IEC - International Electrotechnical Commission - IEC 61992-6:2006+AMD1:2014 CSV
Railway applications - Fixed installations - DC switchgear - Part 6:DC switchgear assemblies
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 29 April 2014 |
| Status: | published |
| Page Count: | 107 |
| ICS Code (Railway rolling stock in general): | 45.060.01 |
abstract:
IEC 61992-6:2006+A1:2014
Document History
May 26, 2020
Amendment 2 - Railway applications - Fixed installations - DC switchgear - Part 6: DC switchgear assemblies
A description is not available for this item.
May 26, 2020
Railway applications - Fixed installations - DC switchgear - Part 6: DC switchgear assemblies
IEC 61992-6:2006+A1:2014+A2:2020 covers d.c. metal-enclosed and non-metallic enclosed switchgear assemblies used in indoor stationary installations of traction systems, with nominal voltage not...
April 29, 2014
Amendment 1 - Railway applications - Fixed installations - DC switchgear - Part 6: DC switchgear assemblies
A description is not available for this item.
IEC 61992-6:2006+AMD1:2014 CSV
April 29, 2014
Railway applications - Fixed installations - DC switchgear - Part 6:DC switchgear assemblies
IEC 61992-6:2006+A1:2014 Covers d.c. metal-enclosed and non-metallic enclosed switchgear assemblies used in indoor stationary installations of traction systems, with nominal voltage not exceeding 3...
February 7, 2006
Railway applications - Fixed installations - DC switchgear - Part 6: DC switchgear assemblies
Covers d.c. metal-enclosed and non-metallic enclosed switchgear assemblies used in indoor stationary installations of traction systems, with nominal voltage not exceeding 3 000 V.