IEC - International Electrotechnical Commission - ISO/IEC 14496-30:2014
Information technology -- Coding of audio-visual objects -- Part 30: Timed text and other visual overlays in ISO base media file format
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 11 April 2014 |
| Status: | revised |
| Page Count: | 12 |
| ICS Code (Coding of audio, video, multimedia and hypermedia information): | 35.040.40 |
abstract:
ISO/IEC 14496-30:2014 defines a storage format based on, and compatible with, the ISO Base Media File Format (ISO/IEC 14496-12 and ISO/IEC 15444-12), which is used by the MP4 file format (ISO/IEC... View More
Document History
June 21, 2022
Amendment 1 - Information technology - Coding of audio-visual objects - Part 30: Timed text and other visual overlays in ISO base media file format - Timing improvements
A description is not available for this item.
November 7, 2018
Information technology - Coding of audio-visual objects - Part 30: Timed text and other visual overlays in ISO base media file format
ISO/IEC 14496-30:2018 This document describes the carriage of some forms of timed text and subtitle streams in files based on ISO/IEC 14496-12 (the ISO base media file format). The documentation of...
March 26, 2015
Corrigendum 1 - Information technology -- Coding of audio-visual objects -- Part 30: Timed text and other visual overlays in ISO base media file format
A description is not available for this item.
ISO/IEC 14496-30:2014
April 11, 2014
Information technology -- Coding of audio-visual objects -- Part 30: Timed text and other visual overlays in ISO base media file format
ISO/IEC 14496-30:2014 defines a storage format based on, and compatible with, the ISO Base Media File Format (ISO/IEC 14496-12 and ISO/IEC 15444-12), which is used by the MP4 file format (ISO/IEC...