IEC - International Electrotechnical Commission - IEC 62271-211:2014

High-voltage switchgear and controlgear - Part 211: Direct connection between power transformers and gas-insulated metal-enclosed switchgear for rated voltages above 52 kV

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 24 April 2014
Status: published
Page Count: 42
ICS Code (High voltage switchgear and controlgear): 29.130.10
abstract:

IEC 62271-211:2014 is applicable to single and three phase direct connections between gas-insulated metal-enclosed switchgear (GIS) for rated voltages above 52 kV and transformer arrangements to... View More

Document History

Corrigendum 2 - High-voltage switchgear and controlgear - Part 211: Direct connection between power transformers and gas-insulated metal-enclosed switchgear for rated voltages above 52 kV
 
Corrigendum 1 - High-voltage switchgear and controlgear - Part 211: Direct connection between power transformers and gas-insulated metal-enclosed switchgear for rated voltages above 52 kV
A description is not available for this item.
IEC 62271-211:2014
April 24, 2014
High-voltage switchgear and controlgear - Part 211: Direct connection between power transformers and gas-insulated metal-enclosed switchgear for rated voltages above 52 kV
IEC 62271-211:2014 is applicable to single and three phase direct connections between gas-insulated metal-enclosed switchgear (GIS) for rated voltages above 52 kV and transformer arrangements to...
Advertisement