IEC - International Electrotechnical Commission - IEC 61992-1:2006/AMD1:2014
Amendment 1 - Railway applications - Fixed installations - DC switchgear - Part 1: General
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 29 April 2014 |
| Status: | published |
| Page Count: | 5 |
| ICS Code (Railway rolling stock in general): | 45.060.01 |
Document History
April 29, 2014
Railway applications - Fixed installations - DC switchgear - Part 1:General
IEC 61992-1:2006+A1:2014 specifies requirements for d.c. switchgear and controlgear and is intended to be used in fixed electrical installations with nominal voltage not exceeding 3 000 V d.c., which...
IEC 61992-1:2006/AMD1:2014
April 29, 2014
Amendment 1 - Railway applications - Fixed installations - DC switchgear - Part 1: General
A description is not available for this item.
February 7, 2006
Railway applications - Fixed installations - DC switchgear - Part 1: General
IEC 61992 series specifies requirements for d.c. switchgear and controlgear and is intended to be used in fixed electrical installations with nominal voltage not exceeding 3 000 V d.c., which supply...
February 22, 2001
Railway applications - Fixed installations DC switchgear - Part 1: General
The IEC 61992 series specifies requirements for d.c. switchgear and controlgear and is intended to be used in fixed electrical installations with nominal voltage not exceeding 3 000 V d.c., which...