IEC - International Electrotechnical Commission - IEC 62343-3-3:2014
Dynamic modules - Part 3-3: Performance specification templates - Wavelength selective switches
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 6 May 2014 |
| Status: | revised |
| Page Count: | 37 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
abstract:
IEC 62343-3-3:2014 provides a performance specification template for wavelength selective switches. The object is to provide a framework for the preparation of detail specifications on the... View More
Document History
April 9, 2020
Dynamic modules - Part 3-3: Performance specification templates - Wavelength selective switches
IEC 62343-3-3:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
April 9, 2020
Dynamic modules - Part 3-3: Performance specification templates - Wavelength selective switches
IEC 62343-3-3:2020 is available as IEC 62343-3-3:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
IEC 62343-3-3:2014
May 6, 2014
Dynamic modules - Part 3-3: Performance specification templates - Wavelength selective switches
IEC 62343-3-3:2014 provides a performance specification template for wavelength selective switches. The object is to provide a framework for the preparation of detail specifications on the...