IEC - International Electrotechnical Commission - IEC 61753-071-2:2014
Fibre optic interconnecting devices and passive components - Performance standard - Part 071-2: Non-connectorized single-mode fibre optic 1 × 2 and 2 × 2 spatial switches for category C - Controlled environments
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 13 May 2014 |
| Status: | replaced |
| Page Count: | 28 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
abstract:
IEC 61753-071-2:2014 contains the minimum initial test and measurement requirements and severities which non-connectorized single-mode fibre optic 1 x 2 and 2 x 2 spatial switches need to satisfy... View More
Document History
IEC 61753-071-2:2014
May 13, 2014
Fibre optic interconnecting devices and passive components - Performance standard - Part 071-2: Non-connectorized single-mode fibre optic 1 × 2 and 2 × 2 spatial switches for category C - Controlled environments
IEC 61753-071-2:2014 contains the minimum initial test and measurement requirements and severities which non-connectorized single-mode fibre optic 1 x 2 and 2 x 2 spatial switches need to satisfy in...